QNAP logo

QNAP TS-653A NAS Tower Intel® Celeron® N3150 8 GB DDR3L 0 TB QNAP Turbo System Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
80561
Info modified on:
08 Mar 2024, 21:10:22
Short summary description QNAP TS-653A NAS Tower Intel® Celeron® N3150 8 GB DDR3L 0 TB QNAP Turbo System Black:

QNAP TS-653A, NAS, Tower, Intel® Celeron®, N3150, 8 GB, DDR3L

Long summary description QNAP TS-653A NAS Tower Intel® Celeron® N3150 8 GB DDR3L 0 TB QNAP Turbo System Black:

QNAP TS-653A. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Internal memory: 8 GB, Internal memory type: DDR3L. Total installed storage capacity: 0 TB. Operating system installed: QNAP Turbo System

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.