QNAP logo

QNAP TS-469L Tower Intel Atom® 1 GB DDR3 0 TB QNAP Turbo System Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55552
Info modified on:
31 Mar 2024, 19:29:20
Short summary description QNAP TS-469L Tower Intel Atom® 1 GB DDR3 0 TB QNAP Turbo System Black:

QNAP TS-469L, Tower, Intel Atom®, 1 GB, DDR3, 0 TB, QNAP Turbo System

Long summary description QNAP TS-469L Tower Intel Atom® 1 GB DDR3 0 TB QNAP Turbo System Black:

QNAP TS-469L. Chassis type: Tower. Processor family: Intel Atom®, Processor frequency: 2.13 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 0 TB. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.