QNAP logo

QNAP TS-459U-RP/2TB NAS/storage server Intel Atom® D510 1 GB DDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
9172
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-459U-RP/2TB NAS/storage server Intel Atom® D510 1 GB DDR2:

QNAP TS-459U-RP/2TB, Intel Atom®, D510, 1 GB, DDR2, 2 TB

Long summary description QNAP TS-459U-RP/2TB NAS/storage server Intel Atom® D510 1 GB DDR2:

QNAP TS-459U-RP/2TB. Processor family: Intel Atom®, Processor model: D510, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.