QNAP logo

QNAP TS-459 Pro+ Turbo NAS Tower Intel Atom® D525 1 GB 0 TB Linux

Brand:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62699
Info modified on:
09 May 2023, 09:44:40
Short summary description QNAP TS-459 Pro+ Turbo NAS Tower Intel Atom® D525 1 GB 0 TB Linux:

QNAP TS-459 Pro+ Turbo NAS, Tower, Intel Atom®, D525, 1 GB, 0 TB, Linux

Long summary description QNAP TS-459 Pro+ Turbo NAS Tower Intel Atom® D525 1 GB 0 TB Linux:

QNAP TS-459 Pro+ Turbo NAS. Chassis type: Tower. Processor family: Intel Atom®, Processor model: D525, Processor frequency: 1.8 GHz. Internal memory: 1 GB. Total installed storage capacity: 0 TB. Operating system installed: Linux

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.