QNAP logo

QNAP TS-453 Pro NAS Tower Intel® Celeron® 8 GB DDR3L 20 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49305
Info modified on:
31 Mar 2024, 19:28:15
Short summary description QNAP TS-453 Pro NAS Tower Intel® Celeron® 8 GB DDR3L 20 TB HDD QNAP Turbo System Black:

QNAP TS-453 Pro, NAS, Tower, Intel® Celeron®, 8 GB, DDR3L, 20 TB

Long summary description QNAP TS-453 Pro NAS Tower Intel® Celeron® 8 GB DDR3L 20 TB HDD QNAP Turbo System Black:

QNAP TS-453 Pro. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor frequency: 2 GHz. Internal memory: 8 GB, Internal memory type: DDR3L. Total installed storage capacity: 20 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.