QNAP logo

QNAP TS-439 Pro II/2TB Tower Intel Atom® D410 1 GB DDR2

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
17313
Info modified on:
07 Mar 2024, 15:34:52
Short summary description QNAP TS-439 Pro II/2TB Tower Intel Atom® D410 1 GB DDR2:

QNAP TS-439 Pro II/2TB, Tower, Intel Atom®, D410, 1 GB, DDR2, 2 TB

Long summary description QNAP TS-439 Pro II/2TB Tower Intel Atom® D410 1 GB DDR2:

QNAP TS-439 Pro II/2TB. Chassis type: Tower. Processor family: Intel Atom®, Processor model: D410, Processor frequency: 1.66 GHz. Internal memory: 1 GB, Internal memory type: DDR2. Total installed storage capacity: 2 TB

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.