QNAP logo

QNAP TS-431X NAS Tower Annapurna Labs AL212 8 GB DDR3 24 TB HDD QNAP Turbo System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12706
Info modified on:
04 Sept 2024, 16:45:24
Short summary description QNAP TS-431X NAS Tower Annapurna Labs AL212 8 GB DDR3 24 TB HDD QNAP Turbo System Black:

QNAP TS-431X, NAS, Tower, Annapurna Labs, AL212, 8 GB, DDR3

Long summary description QNAP TS-431X NAS Tower Annapurna Labs AL212 8 GB DDR3 24 TB HDD QNAP Turbo System Black:

QNAP TS-431X. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Annapurna Labs, Processor model: AL212, Processor frequency: 1.7 GHz. Internal memory: 8 GB, Internal memory type: DDR3. Total installed storage capacity: 24 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.