location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TS-431P
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TS-431P/4X2,0TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7174
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:47:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office NAS Tower White
  • - QNAP Turbo System 4.2
  • - Total installed storage capacity: 8 TB Number of storage drives supported: 4 HDD & SSD
  • - Annapurna Labs AL212 1.7 GHz
  • - 1 DDR3
  • - Ethernet LAN DHCP server Jumbo frames support iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN 90 W
More>>>
Short summary description QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White:
This short summary of the QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TS-431P, NAS, Tower, Annapurna Labs, AL212, 1 GB, DDR3

Long summary description QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White:
This is an auto-generated long summary of QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White based on the first three specs of the first five spec groups.

QNAP TS-431P. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: AL212, Processor frequency: 1.7 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Storage
Storage drive capacity *
2 TB
Storage drive interface *
Serial ATA II, Serial ATA III
Storage drive size
2.5/3.5"
RAID support *
Yes
RAID levels
0, 1, 5, 6, 10, JBOD
Hot-swap drive bays
Yes
Supported file systems
FAT32, HFS+, NTFS, ext3, ext4
Storage drives installed *
Yes
Total installed storage capacity *
8 TB
Number of storage drives installed *
4
Number of storage drives supported *
4
Installed storage drive type *
HDD
Supported storage drive types *
HDD & SSD
Processor
Processor family *
Annapurna Labs
Processor model *
AL212
Processor frequency *
1.7 GHz
Processor cores
2
Memory
Internal memory *
1 GB
Internal memory type
DDR3
Flash memory
512 MB
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi
No
DHCP client
Yes
DHCP server
Yes
Jumbo frames support
Yes
iSCSI support
Yes
Wake-on-LAN ready
Yes
Supported network protocols
IPv4, IPv6, CIFS/SMB, AFP (v3.3), NFS(v3), FTP, FTPS, SFTP, TFTP, HTTP(S), Telnet, SSH, iSCSI, SNMP, SMTP, SMSC
Ports & interfaces
USB port *
Yes
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
3
Ethernet LAN (RJ-45) ports *
2
Design
Chassis type *
Tower
Cooling type *
Active
Product color
White
Number of fans
1 fan(s)
Fan diameter
4.72" (12 cm)
LED indicators
HDD, LAN, Status, USB
Cable lock slot
Yes
Cable lock slot type
Kensington
Performance
Type *
NAS
Performance
Device class *
Home & Home Office
Backup function *
Yes
Backup features
Cloud, iSCSI LUN
Buzzer
Yes
Noise level
19.5 dB
Built-in optical drive
No
Web-based management
Yes
Security algorithms
256-bit AES, HTTPS, SNMP, SSH, SSL/TLS
Access Control List (ACL)
Yes
Reset button
Yes
On/off switch
Yes
Built-in iTunes server
Yes
Built-in FTP server
Yes
Browser supported
Internet Explorer 10+, Firefox 8+, Safari 4+, Chrome
System log
Yes
S.M.A.R.T. support
Yes
Share folder
CIFS/SMB
Software
Operating system installed *
QNAP Turbo System
Operating system version
4.2
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 Pro, Windows 10 Pro x64, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64
Linux operating systems supported
Yes
Mac compatibility
Yes
Mac operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2
Power
Power supply location
External
Power supply unit (PSU) capacity
90 W
Number of power supply units
1
Power consumption (typical)
26.7 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Fan voltage
12 V
Weight & dimensions
Width *
7.09" (180 mm)
Depth *
9.25" (235 mm)
Height *
6.97" (177 mm)
Packaging content
External power adapter
Yes
Cables included
AC, LAN (RJ-45)
Quick installation guide
Yes
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
5 - 95%
Other features
Digital Living Network Alliance (DLNA) certified
Yes
Source Testseek summary Average rating
Reviews
Updated:
2017-11-01 03:07:59
Uk has collected 7 expert reviews for QNAP TS-431P NAS Tower Annapurna Labs AL212 1 GB DDR3 8 TB HDD QNAP Turbo System White and the average expert rating is 88 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
88%
Source Review comments Score
tweaktown.com
Updated:
2017-11-01 03:07:59
As the NAS platform has changed over the years, going from a pure storage solution to a home media hub and more, many vendors still offer that pure storage for consumers that want a simple place to backup their data and share it via cloud services or thro...
Bottom line As we found in testing, QNAP's TS-431+ certainly has its place in the market as a pure storage appliance. When compared to previously tested platforms, the QNAP device was consistently near the top of our charts, and excelled exceptionally well in Seque...
88%
smallnetbuilder.com
Updated:
2017-11-01 03:07:59
We recently looked at three entry-level NASes from Synology, the two-bay DS216j and four-bay DS416 and DS416j. So we figured we should give QNAP the same opportunity and asked them for their least expensive two and four bay options. The TS-431P was their...
Good Good price performance, Consistent File Copy Read and Write performance for all RAID levels, Three USB 3.0 ports, Dual Gigabit Ethernet ports support failover and load balancing and aggregation...
Bad Relatively slow network backup performance...
Bottom line StartPrev123NextEndRelated ArticlesSynology DS416 & DS416j ReviewedNew To The Charts: QNAP TS-459 Pro + ReviewedNew To The Charts: QNAP TS-419P+New To The Charts: QNAP TS-219P+New To The Charts: Synology DS211+...
0%