QNAP logo

QNAP TS-431K NAS Tower Annapurna Labs Alpine AL-214 1 GB DDR3 12 TB HDD QNAP Turbo System Blue, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
82802
Info modified on:
12 Mar 2024, 21:27:39
Short summary description QNAP TS-431K NAS Tower Annapurna Labs Alpine AL-214 1 GB DDR3 12 TB HDD QNAP Turbo System Blue, White:

QNAP TS-431K, NAS, Tower, Annapurna Labs, Alpine AL-214, 1 GB, DDR3

Long summary description QNAP TS-431K NAS Tower Annapurna Labs Alpine AL-214 1 GB DDR3 12 TB HDD QNAP Turbo System Blue, White:

QNAP TS-431K. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor family: Annapurna Labs, Processor model: Alpine AL-214, Processor frequency: 1.7 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.