QNAP logo

QNAP TS-328 NAS Desktop Realtek RTD1296 2 GB DDR4 18 TB HDD QNAP Turbo System White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16202
Info modified on:
10 Aug 2024, 11:36:43
Short summary description QNAP TS-328 NAS Desktop Realtek RTD1296 2 GB DDR4 18 TB HDD QNAP Turbo System White:

QNAP TS-328, NAS, Desktop, Realtek, RTD1296, 2 GB, DDR4

Long summary description QNAP TS-328 NAS Desktop Realtek RTD1296 2 GB DDR4 18 TB HDD QNAP Turbo System White:

QNAP TS-328. Type: NAS. Chassis type: Desktop. Device class: Small & Medium Business. Processor family: Realtek, Processor model: RTD1296, Processor frequency: 1.4 GHz. Internal memory: 2 GB, Internal memory type: DDR4. Total installed storage capacity: 18 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.