QNAP logo

QNAP TS-253A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 12 TB HDD QNAP Turbo System Black, Gray

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
30999
Info modified on:
12 Mar 2024, 11:37:37
Short summary description QNAP TS-253A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 12 TB HDD QNAP Turbo System Black, Gray:

QNAP TS-253A, NAS, Tower, Intel® Celeron®, N3150, 4 GB, DDR3L

Long summary description QNAP TS-253A NAS Tower Intel® Celeron® N3150 4 GB DDR3L 12 TB HDD QNAP Turbo System Black, Gray:

QNAP TS-253A. Type: NAS. Chassis type: Tower. Device class: Small & Medium Business. Processor family: Intel® Celeron®, Processor model: N3150, Processor frequency: 1.6 GHz. Internal memory: 4 GB, Internal memory type: DDR3L. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.