QNAP logo

QNAP TS-133 NAS Tower Cortex-A55 2 GB 12 TB HDD QNAP Turbo System White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3109
Info modified on:
31 Jan 2025, 21:41:41
Short summary description QNAP TS-133 NAS Tower Cortex-A55 2 GB 12 TB HDD QNAP Turbo System White:

QNAP TS-133, NAS, Tower, Cortex-A55, 2 GB, 12 TB, HDD

Long summary description QNAP TS-133 NAS Tower Cortex-A55 2 GB 12 TB HDD QNAP Turbo System White:

QNAP TS-133. Type: NAS. Chassis type: Tower. Device class: Home & Home Office. Processor model: Cortex-A55, Processor frequency: 1.8 GHz. Internal memory: 2 GB. Total installed storage capacity: 12 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.