QNAP logo

QNAP TS-128A NAS Mini Tower Realtek RTD1295 1 GB DDR4 8 TB HDD QNAP Turbo System Black, White

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18524
Info modified on:
08 Mar 2024, 09:07:54
Short summary description QNAP TS-128A NAS Mini Tower Realtek RTD1295 1 GB DDR4 8 TB HDD QNAP Turbo System Black, White:

QNAP TS-128A, NAS, Mini Tower, Realtek, RTD1295, 1 GB, DDR4

Long summary description QNAP TS-128A NAS Mini Tower Realtek RTD1295 1 GB DDR4 8 TB HDD QNAP Turbo System Black, White:

QNAP TS-128A. Type: NAS. Chassis type: Mini Tower. Device class: Home & Home Office. Processor family: Realtek, Processor model: RTD1295, Processor frequency: 1.4 GHz. Internal memory: 1 GB, Internal memory type: DDR4. Total installed storage capacity: 8 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.