QNAP logo

QNAP TS-112P 1x2TB NAS Desktop Marvell 6282 0.5 GB DDR3 2 TB QNAP Turbo System Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16100
Info modified on:
31 Mar 2024, 19:10:59
Short summary description QNAP TS-112P 1x2TB NAS Desktop Marvell 6282 0.5 GB DDR3 2 TB QNAP Turbo System Black:

QNAP TS-112P 1x2TB, NAS, Desktop, Marvell, 6282, 0.5 GB, DDR3

Long summary description QNAP TS-112P 1x2TB NAS Desktop Marvell 6282 0.5 GB DDR3 2 TB QNAP Turbo System Black:

QNAP TS-112P 1x2TB. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Marvell, Processor model: 6282, Processor frequency: 1.6 GHz. Internal memory: 0.5 GB, Internal memory type: DDR3. Total installed storage capacity: 2 TB. Operating system installed: QNAP Turbo System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.