location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TRX-10GSFP-SR-MLX
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TRX-10GSFP-SR-MLX show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885022014118 show
Category:
Device comprising both a transmitter and a receiver which are used in computer networks.
Network Transceiver Modules Check ‘QNAP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 190015
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:21:36
The date of the most recent change of the data-sheet in Icecat's system
Long product name QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm :
The short editorial description of QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm

10 GBASE-SR, SFP+, 850 nm, 300 m
More>>>
QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm:
The official marketing text of QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm as supplied by the manufacturer

MFM1T02A-SR SFP+ Optical Module for 10GBASE-SR

Short summary description QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm:
This short summary of the QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP TRX-10GSFP-SR-MLX, 10000 Mbit/s, SFP+, SFP+, SR, 11811" (300 m), 850 nm

Long summary description QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm:
This is an auto-generated long summary of QNAP TRX-10GSFP-SR-MLX network transceiver module 10000 Mbit/s SFP+ 850 nm based on the first three specs of the first five spec groups.

QNAP TRX-10GSFP-SR-MLX. Maximum data transfer rate: 10000 Mbit/s, Interface type: SFP+, Fiber optic connector: SFP+

Performance
Maximum data transfer rate *
10000 Mbit/s
Interface type *
SFP+
Fiber optic connector
SFP+
SFP transceiver standard
SR
Performance
Maximum transfer distance
11811" (300 m)
Wavelength
850 nm
Logistics data
Harmonized System (HS) code
85369010
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 1 distributor(s)
Italia 1 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Deutschland 1 distributor(s)
Polska 1 distributor(s)
Suomi 1 distributor(s)
Australia 1 distributor(s)
United Arab Emirates 1 distributor(s)
Nederland 1 distributor(s)
United States 1 distributor(s)