QNAP logo

QNAP TDS-16489U R2 NAS Rack (3U) Intel® Xeon® E5 v4 E5-2620V4 64 GB DDR4 256 TB HDD Aluminum, Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
4784
Info modified on:
06 Aug 2024, 10:15:42
Short summary description QNAP TDS-16489U R2 NAS Rack (3U) Intel® Xeon® E5 v4 E5-2620V4 64 GB DDR4 256 TB HDD Aluminum, Black:

QNAP TDS-16489U R2, NAS, Rack (3U), Intel® Xeon® E5 v4, E5-2620V4, 64 GB, DDR4

Long summary description QNAP TDS-16489U R2 NAS Rack (3U) Intel® Xeon® E5 v4 E5-2620V4 64 GB DDR4 256 TB HDD Aluminum, Black:

QNAP TDS-16489U R2. Type: NAS. Chassis type: Rack (3U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® E5 v4, Processor model: E5-2620V4, Processor frequency: 2.1 GHz. Internal memory: 64 GB, Internal memory type: DDR4. Total installed storage capacity: 256 TB, Installed storage drive type: HDD

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.