QNAP logo

QNAP RAM-8GDR4T0-SO-2666 memory module 8 GB 1 x 8 GB DDR4

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
164814
Info modified on:
14 Dec 2023, 10:15:07
Short summary description QNAP RAM-8GDR4T0-SO-2666 memory module 8 GB 1 x 8 GB DDR4:

QNAP RAM-8GDR4T0-SO-2666, 8 GB, 1 x 8 GB, DDR4, 2666 MHz, 260-pin SO-DIMM

Long summary description QNAP RAM-8GDR4T0-SO-2666 memory module 8 GB 1 x 8 GB DDR4:

QNAP RAM-8GDR4T0-SO-2666. Component for: PC/server, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 260-pin SO-DIMM

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.