QNAP logo

QNAP QSW-M2106-4C network switch Managed L2 2.5G Ethernet (100/1000/2500) White

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
121247
Info modified on:
13 Aug 2024, 20:27:07
Short summary description QNAP QSW-M2106-4C network switch Managed L2 2.5G Ethernet (100/1000/2500) White:

QNAP QSW-M2106-4C, Managed, L2, 2.5G Ethernet (100/1000/2500), Full duplex

Long summary description QNAP QSW-M2106-4C network switch Managed L2 2.5G Ethernet (100/1000/2500) White:

QNAP QSW-M2106-4C. Switch type: Managed, Switch layer: L2. Basic switching RJ-45 Ethernet ports type: 2.5G Ethernet (100/1000/2500), Basic switching RJ-45 Ethernet ports quantity: 6, Console port: RJ-45. Full duplex. MAC address table: 16000 entries, Switching capacity: 110 Gbit/s. Networking standards: IEEE 802.1Q, IEEE 802.1ab, IEEE 802.1p, IEEE 802.1w, IEEE 802.3, IEEE 802.3ab, IEEE 802.3ad, IEEE.... DC input voltage: 12 V

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.