QNAP logo

QNAP HS-251 NAS Desktop Intel® Celeron® J1800 1 GB DDR3L 6 TB HDD QNAP Turbo System Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3480
Info modified on:
31 Jan 2025, 21:22:02
Short summary description QNAP HS-251 NAS Desktop Intel® Celeron® J1800 1 GB DDR3L 6 TB HDD QNAP Turbo System Black:

QNAP HS-251, NAS, Desktop, Intel® Celeron®, J1800, 1 GB, DDR3L

Long summary description QNAP HS-251 NAS Desktop Intel® Celeron® J1800 1 GB DDR3L 6 TB HDD QNAP Turbo System Black:

QNAP HS-251. Type: NAS. Chassis type: Desktop. Device class: Home & Home Office. Processor family: Intel® Celeron®, Processor model: J1800, Processor frequency: 2.41 GHz. Internal memory: 1 GB, Internal memory type: DDR3L. Total installed storage capacity: 6 TB, Installed storage drive type: HDD. Operating system installed: QNAP Turbo System

Video
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.