QNAP logo

QNAP ES1686dc NAS Rack (3U) Intel® Xeon® D D-2123IT 64 GB DDR4 192 TB HDD QNAP Enterprise System Black

Brand:
Product name:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
5189
Info modified on:
10 Aug 2024, 06:36:29
Short summary description QNAP ES1686dc NAS Rack (3U) Intel® Xeon® D D-2123IT 64 GB DDR4 192 TB HDD QNAP Enterprise System Black:

QNAP ES1686dc, NAS, Rack (3U), Intel® Xeon® D, D-2123IT, 64 GB, DDR4

Long summary description QNAP ES1686dc NAS Rack (3U) Intel® Xeon® D D-2123IT 64 GB DDR4 192 TB HDD QNAP Enterprise System Black:

QNAP ES1686dc. Type: NAS. Chassis type: Rack (3U). Device class: Large Enterprise Business. Processor family: Intel® Xeon® D, Processor model: D-2123IT, Processor frequency: 2.2 GHz. Internal memory: 64 GB, Internal memory type: DDR4. Total installed storage capacity: 192 TB, Installed storage drive type: HDD. Operating system installed: QNAP Enterprise System

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.