location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

QNAP BBU-A01-2200MAH storage device backup battery

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
QNAP Check ‘QNAP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
BBU-A01-2200MAH
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BBU-A01-2200MAH
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0885022011315 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by QNAP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 111270
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 24 Jan 2019 16:02:20
The date of the most recent change of the data-sheet in Icecat's system
Long product name QNAP BBU-A01-2200MAH storage device backup battery :
The short editorial description of QNAP BBU-A01-2200MAH storage device backup battery

2200mAh, 118 x 79 x 32 mm
More>>>
QNAP BBU-A01-2200MAH storage device backup battery:
The official marketing text of QNAP BBU-A01-2200MAH storage device backup battery as supplied by the manufacturer

Battery Backup Unit.

Short summary description QNAP BBU-A01-2200MAH storage device backup battery:
This short summary of the QNAP BBU-A01-2200MAH storage device backup battery data-sheet is auto-generated and uses the product title and the first six key specs.

QNAP BBU-A01-2200MAH, Server, 2200 mAh, QNAP ES1640dc, 3.11" (79 mm), 4.65" (118 mm), 1.26" (32 mm)

Long summary description QNAP BBU-A01-2200MAH storage device backup battery:
This is an auto-generated long summary of QNAP BBU-A01-2200MAH storage device backup battery based on the first three specs of the first five spec groups.

QNAP BBU-A01-2200MAH. Device compatibility: Server, Battery capacity: 2200 mAh, Compatible products: QNAP ES1640dc. Width: 3.11" (79 mm), Depth: 4.65" (118 mm), Height: 1.26" (32 mm)

Battery
Device compatibility *
Server
Battery capacity *
2200 mAh
Compatible products *
QNAP ES1640dc
Weight & dimensions
Width
3.11" (79 mm)
Depth
4.65" (118 mm)
Height
1.26" (32 mm)
Weight
7.69 oz (218 g)
Country Distributor
United Kingdom 1 distributor(s)