ProDVX logo

ProDVX APPC-24DSQ 24" Android Tablet PC 23.6" Quad Core 1920 x 1080

Data-sheet quality:
created/standardized by Icecat
Product views:
91526
Info modified on:
14 Mar 2024, 19:49:47
End of life date:
01 Aug 2021
Short summary description ProDVX APPC-24DSQ 24" Android Tablet PC 23.6" Quad Core 1920 x 1080:

ProDVX APPC-24DSQ 24" Android Tablet PC 23.6" Quad Core 1920 x 1080, 23.6", Full HD, Rockchip, 2 GB, 8 GB, Android 4.4

Long summary description ProDVX APPC-24DSQ 24" Android Tablet PC 23.6" Quad Core 1920 x 1080:

ProDVX APPC-24DSQ 24" Android Tablet PC 23.6" Quad Core 1920 x 1080. Product type: All-in-One PC. Display diagonal: 23.6", HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen, Screen shape: Flat. Processor family: Rockchip, Processor frequency: 1.6 GHz. Internal memory: 2 GB, Internal memory type: DDR3. Total storage capacity: 8 GB, Storage media: Flash. On-board graphics card model: ARM Mali-400. Operating system installed: Android 4.4. Product color: Black

Specs
Recommended products
Similar products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.