Princess logo

Princess 267003 Sous vide water oven

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
67943
Info modified on:
06 Apr 2025, 13:40:59
Short summary description Princess 267003 Sous vide water oven:

Princess 267003, Sous vide water oven, Black, Stainless steel, 25 °C, 90 °C, Touch, LCD

Long summary description Princess 267003 Sous vide water oven:

Princess 267003. Product type: Sous vide water oven, Product color: Black, Stainless steel, Temperature (min): 25 °C. Power: 1200 W, AC input voltage: 220 - 240 V, AC input frequency: 50 Hz. Weight: 2.98 lbs (1.35 kg). Quantity per intermodal container (20ft): 3648 pc(s), Quantity per intermodal container (40ft): 7560 pc(s), Quantity per intermodal container (40ft, HC): 8736 pc(s)

Reasons to buy
Video
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.