Princess logo

Princess 217100 1.5 L Tabletop blender 600 W Black, White

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23810
Info modified on:
21 Oct 2022, 10:32:10
Short summary description Princess 217100 1.5 L Tabletop blender 600 W Black, White:

Princess 217100, Tabletop blender, 1.5 L, 600 W, Black, White

Long summary description Princess 217100 1.5 L Tabletop blender 600 W Black, White:

Princess 217100. Type: Tabletop blender, Product color: Black, White. Bowl capacity: 1.5 L. Blending bowl material: Glass, Blade material: Stainless steel. Power: 600 W, Power source: AC, AC input voltage: 220 - 240 V

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.