Princess logo

Princess 212040 soup maker 1.3 L

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
270046
Info modified on:
29 Jun 2024, 11:42:40
End of life date:
25 Jun 2024
Short summary description Princess 212040 soup maker 1.3 L:

Princess 212040, 1.3 L, Kettle style, Green, Stainless steel, White, Stainless steel, Stainless steel, 220-240 V

Long summary description Princess 212040 soup maker 1.3 L:

Princess 212040. Capacity: 1.3 L, Style: Kettle style, Product color: Green, Stainless steel, White. Material jar(s): Stainless steel, Blade material: Stainless steel. AC input voltage: 220-240 V, Power consumption (typical): 1000 W

Video
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.