Princess logo

Princess 201851 electric citrus press 160 W Stainless steel

Brand:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
234230
Info modified on:
06 Apr 2025, 13:40:49
End of life date:
25 Jun 2024
Short summary description Princess 201851 electric citrus press 160 W Stainless steel:

Princess 201851, Stainless steel, Stainless steel, 120 RPM, 160 W, 220-240 V, 8.39" (213 mm)

Long summary description Princess 201851 electric citrus press 160 W Stainless steel:

Princess 201851. Product color: Stainless steel, Material: Stainless steel, Rotational speed: 120 RPM. Power: 160 W, AC input voltage: 220-240 V. Width: 8.39" (213 mm), Depth: 13" (329 mm), Height: 13.4" (340 mm). Package width: 8.39" (213 mm), Package depth: 13" (329 mm), Package height: 13.4" (340 mm)

Reasons to buy
Video
Specs
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.