Princess 162830, 8 person(s), Black, Rectangular, Stone, 9.45 x 8.27" (240 x 210 mm), Rotary
Princess 162830. Number of persons: 8 person(s), Product color: Black, Form factor: Rectangular. Power: 1300 W, AC input voltage: 220-240 V. Weight: 11.5 lbs (5.2 kg). Package width: 9.53" (242 mm), Package depth: 5.51" (140 mm), Package height: 22.1" (562 mm). Number of pans: 8 pc(s)