Princess 103051, Countertop, Black, 23.6 x 14.2" (600 x 360 mm), 6 person(s), 78.7" (2 m), Rotary
Princess 103051. Appliance placement: Countertop, Product color: Black, Grill surface size (W x D): 23.6 x 14.2" (600 x 360 mm). Control type: Rotary. Power: 2500 W, AC input voltage: 220 - 240 V. Width: 27.4" (695 mm), Depth: 14.4" (365 mm), Height: 3.74" (95 mm)