Poly logo

Poly Voyager Legend 50-M Headset UC

Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
27089
Info modified on:
30 Jul 2025, 12:18:55
Short summary description Poly Voyager Legend 50-M Headset UC:

Poly Voyager Legend 50-M Headset UC, Wireless, 100 - 20000 Hz, Business/Everyday, 0.723 oz (20.5 g), Headset, Black

Long summary description Poly Voyager Legend 50-M Headset UC:

Poly Voyager Legend 50-M Headset UC. Product type: Headset. Connectivity technology: Wireless, Bluetooth. Recommended usage: Business/Everyday. Headphone frequency: 100 - 20000 Hz. Weight: 0.723 oz (20.5 g). Product color: Black

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.