Poly Studio V52 USB Video Bar No Power Cord TAA, 4K Ultra HD, 3840 x 2160 pixels, 5x, White
Poly Studio V52 USB Video Bar No Power Cord TAA. HD type: 4K Ultra HD, Maximum video resolution: 3840 x 2160 pixels, Supported video modes: 2160p. Digital zoom: 5x. Wi-Fi. Product color: White