Poly EagleEye IV USB Camera (ABU), CMOS, Full HD, 1920 x 1080 pixels, 60 fps, 65°, 4x
Poly EagleEye IV USB Camera (ABU). Sensor type: CMOS. HD type: Full HD, Maximum video resolution: 1920 x 1080 pixels, Maximum frame rate: 60 fps. Field of view (FOV) angle: 65°, Optical zoom: 4x, Digital zoom: 12x. Mounting type: Stand, Product color: Silver