Poly logo

Poly Studio X50/X52/X70/USB Table Microphone

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
165448
Info modified on:
14 Jul 2025, 16:10:18
Short summary description Poly Studio X50/X52/X70/USB Table Microphone:

Poly Studio X50/X52/X70/USB Table Microphone, Conference microphone, Black, Laos, 7.48" (190 mm), 8.27" (210 mm), 2.17" (55 mm)

Long summary description Poly Studio X50/X52/X70/USB Table Microphone:

Poly Studio X50/X52/X70/USB Table Microphone. Type: Conference microphone. Product color: Black, Country of origin: Laos. Package width: 7.48" (190 mm), Package depth: 8.27" (210 mm), Package height: 2.17" (55 mm)

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.