Poly logo

Poly 620-M speakerphone Universal Bluetooth Black

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103365
Info modified on:
14 Mar 2024, 18:06:09
Short summary description Poly 620-M speakerphone Universal Bluetooth Black:

Poly 620-M, Universal, Black, Wireless, Bluetooth, A2DP, 7 h

Long summary description Poly 620-M speakerphone Universal Bluetooth Black:

Poly 620-M. Device type: Universal, Product color: Black. Connectivity technology: Wireless, Interface: Bluetooth, Bluetooth profiles: A2DP. Talk time: 7 h, Standby time: 120 h. Width: 0.433" (11 mm), Depth: 0.126" (3.2 mm), Height: 0.433" (11 mm)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.