POLY 84693-02 + 83018-11, Wireless, Office/Call center, Headset, Black
POLY 84693-02 + 83018-11. Product type: Headset. Connectivity technology: Wireless. Recommended usage: Office/Call center. Wireless range: 3937" (100 m). Product color: Black