Poly logo

Poly Elara 60 WS

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53401
Info modified on:
13 Jan 2023, 10:26:46
Short summary description Poly Elara 60 WS:

Poly Elara 60 WS, Personal audio conferencing system, Black, Desk, A2DP, AVRCP, HFP, HSP, 100 - 6800 Hz, 4 Ω

Long summary description Poly Elara 60 WS:

Poly Elara 60 WS. Product type: Personal audio conferencing system, Product color: Black, Mounting type: Desk. Frequency range: 100 - 6800 Hz. Soundbar impedance: 4 Ω, Sound pressure level (max): 81.5 dB. Microphone frequency: 100 - 6800 Hz, Microphone direction type: Omnidirectional. AC input voltage: 110 - 240 V

Reasons to buy
Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.