POLY Discovery 650, Wireless, 0.317 oz (9 g), Headset, Black, Silver
POLY Discovery 650. Product type: Headset. Connectivity technology: Wireless, Bluetooth, Wireless range: 393.7" (10 m). Weight: 0.317 oz (9 g). Product color: Black, Silver