Plustek logo

Plustek OpticFilm 7300 Film/slide scanner 7200 x 7200 DPI White

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55617
Info modified on:
17 Nov 2022, 19:19:11
End of life date:
31 Oct 2022
Short summary description Plustek OpticFilm 7300 Film/slide scanner 7200 x 7200 DPI White:

Plustek OpticFilm 7300, 1.45 x 1" (36.8 x 25.4 mm), 7200 x 7200 DPI, 48 bit, 87 sec/page, Film/slide scanner, White

Long summary description Plustek OpticFilm 7300 Film/slide scanner 7200 x 7200 DPI White:

Plustek OpticFilm 7300. Maximum scan size: 1.45 x 1" (36.8 x 25.4 mm), Optical scanning resolution: 7200 x 7200 DPI, Input color depth: 48 bit. Scanner type: Film/slide scanner, Product color: White. Sensor type: CCD. Weight: 3.31 lbs (1.5 kg). Bundled software: SilverFast SE Plus (Multi-Exposure)

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.