Plustek logo

Plustek OpticPro A320 Flatbed scanner 1600 x 1600 DPI A3

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
144459
Info modified on:
17 Nov 2022, 19:19:16
End of life date:
31 Oct 2022
Short summary description Plustek OpticPro A320 Flatbed scanner 1600 x 1600 DPI A3:

Plustek OpticPro A320, 12 x 17" (304.8 x 431.8 mm), 1600 x 1600 DPI, 48 bit, 24 bit, 8 bit, 1 bit

Long summary description Plustek OpticPro A320 Flatbed scanner 1600 x 1600 DPI A3:

Plustek OpticPro A320. Maximum scan size: 12 x 17" (304.8 x 431.8 mm), Optical scanning resolution: 1600 x 1600 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner. Sensor type: CCD, Daily duty cycle (max): 2500 pages, Scan to: E-mail, File, OCR, TWAIN, USB. Maximum ISO A-series paper size: A3. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.