Plustek logo

Plustek Book Reader BAT Flatbed scanner 1200 x 1200 DPI A4 Black, Gray

Brand:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
18890
Info modified on:
17 Nov 2022, 19:19:16
End of life date:
31 Oct 2022
Short summary description Plustek Book Reader BAT Flatbed scanner 1200 x 1200 DPI A4 Black, Gray:

Plustek Book Reader BAT, 8.5 x 11.7" (216 x 297 mm), 1200 x 1200 DPI, 48 bit, Flatbed scanner, Black, Gray, CCD

Long summary description Plustek Book Reader BAT Flatbed scanner 1200 x 1200 DPI A4 Black, Gray:

Plustek Book Reader BAT. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 1200 x 1200 DPI, Input color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Black, Gray. Sensor type: CCD. Maximum ISO A-series paper size: A4, ISO A-series sizes (A0...A9): A4, A5, A6. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.