Plustek logo

Plustek OpticBook 3600 Flatbed scanner 1200 x 1200 DPI A4 Gray

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
14527
Info modified on:
17 Nov 2022, 19:19:09
End of life date:
31 Oct 2022
Short summary description Plustek OpticBook 3600 Flatbed scanner 1200 x 1200 DPI A4 Gray:

Plustek OpticBook 3600, 8.5 x 11.7" (216 x 297 mm), 1200 x 1200 DPI, 48 bit, 16 bit, Flatbed scanner, Gray

Long summary description Plustek OpticBook 3600 Flatbed scanner 1200 x 1200 DPI A4 Gray:

Plustek OpticBook 3600. Maximum scan size: 8.5 x 11.7" (216 x 297 mm), Optical scanning resolution: 1200 x 1200 DPI, Output color depth: 48 bit. Scanner type: Flatbed scanner, Product color: Gray. Sensor type: CCD. Maximum ISO A-series paper size: A4. Standard interfaces: USB 2.0

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.