Plugable Technologies logo

Plugable Technologies USB2-HUB7BC interface hub USB 2.0 480 Mbit/s Black

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16680
Info modified on:
24 Sept 2021, 08:23:06
Short summary description Plugable Technologies USB2-HUB7BC interface hub USB 2.0 480 Mbit/s Black:

Plugable Technologies USB2-HUB7BC, USB 2.0, USB 2.0, 480 Mbit/s, Black, 39.4" (1 m), 60 W

Long summary description Plugable Technologies USB2-HUB7BC interface hub USB 2.0 480 Mbit/s Black:

Plugable Technologies USB2-HUB7BC. Host interface: USB 2.0, Hub interfaces: USB 2.0. Data transfer rate: 480 Mbit/s, Product color: Black, Cable length: 39.4" (1 m). Power supply: 60 W, Input voltage: 12 V, Input current: 5 A. Linux operating systems supported: Kernel 3.12, Kernel 3.17, Kernel 3.3, Kernel 4.6.4. Width: 5" (127 mm), Depth: 3" (76.2 mm), Height: 1" (25.4 mm)

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.