More>>>
Short summary description Plieger Perugia 7252821 central heating radiator Black 1-column Design radiator:
This short summary of the Plieger Perugia 7252821 central heating radiator Black 1-column Design radiator data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Perugia 7252821, Black, 1-column, Design radiator, Vertical, CE, 802 W
Long summary description Plieger Perugia 7252821 central heating radiator Black 1-column Design radiator:
This is an auto-generated long summary of Plieger Perugia 7252821 central heating radiator Black 1-column Design radiator based on the first three specs of the first five spec groups.
Plieger Perugia 7252821. Product color: Black, Type: 1-column, Product type: Design radiator. Heating capacity in watts: 802 W, Radiator connection: Middle bottom. Length: 18" (456 mm), Height: 71.1" (1806 mm)