More>>>
Short summary description Plieger Florian Dubbel 7252538 central heating towel rail Dual fuel Ladder towel rail:
This short summary of the Plieger Florian Dubbel 7252538 central heating towel rail Dual fuel Ladder towel rail data-sheet is auto-generated and uses the product title and the first six key specs.
Plieger Florian Dubbel 7252538, Ladder towel rail, Straight, Wall-mounted, Sand, CE, 713 W
Long summary description Plieger Florian Dubbel 7252538 central heating towel rail Dual fuel Ladder towel rail:
This is an auto-generated long summary of Plieger Florian Dubbel 7252538 central heating towel rail Dual fuel Ladder towel rail based on the first three specs of the first five spec groups.
Plieger Florian Dubbel 7252538. Style: Ladder towel rail, Towel rail profile type: Straight, Mounting type: Wall-mounted. Heating capacity in watts: 713 W, Radiator connection: Right bottom. Length: 19.7" (500 mm), Height: 28.4" (722 mm)