Philips logo

Philips SoClear XL3952S/DE telephone DECT telephone Caller ID Silver

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20011
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Philips SoClear XL3952S/DE telephone DECT telephone Caller ID Silver:

Philips SoClear XL3952S/DE, DECT telephone, Speakerphone, 100 entries, Caller ID, Silver

Long summary description Philips SoClear XL3952S/DE telephone DECT telephone Caller ID Silver:

Philips SoClear XL3952S/DE. Type: DECT telephone. Speakerphone. Maximum indoor range: 1968.5" (50 m), Maximum outdoor range: 11811" (300 m). Phonebook capacity: 100 entries. Caller ID. Display diagonal: 1.9". Product color: Silver

3d tour
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.