Philips 8000 Series Aqua XC8147/01, Stick vacuum, Bagless, Gray, 0.6 L, Deep Opal, 1100 m³/min
Philips 8000 Series Aqua XC8147/01. Product type: Stick vacuum, Dust container type: Bagless, Product color: Gray. Cleaning type: Dry, Vacuum air filtering: Cyclonic, Dirt separating method: Cyclonic. Cord length: 39.4" (1 m), Power control: Electronic. Power source: Battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 25.2 V. Width: 10.2" (260 mm), Depth: 46.1" (1170 mm), Height: 10.3" (262 mm)