Philips logo

Philips 9000 series XB9154/09 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
145853
Info modified on:
19 May 2025, 17:51:14
Short summary description Philips 9000 series XB9154/09 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless:

Philips 9000 series XB9154/09, 650 W, Cylinder vacuum, Dry, Bagless, 2.2 L, Allergy filter

Long summary description Philips 9000 series XB9154/09 vacuum 2.2 L Cylinder vacuum Dry 650 W Bagless:

Philips 9000 series XB9154/09. Maximum input power: 650 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 2.2 L. Vacuum air filtering: Allergy filter, Dirt separating method: Cyclonic, Noise level: 78 dB. Product color: Black, Gray

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.