Philips logo

Philips 2000 series XB2022/01 vacuum 1.3 L Cylinder vacuum Dry 1800 W Bagless

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76756
Info modified on:
28 Nov 2024, 19:52:32
Short summary description Philips 2000 series XB2022/01 vacuum 1.3 L Cylinder vacuum Dry 1800 W Bagless:

Philips 2000 series XB2022/01, 1800 W, Cylinder vacuum, Dry, Bagless, 1.3 L, Philips Super Clean Air

Long summary description Philips 2000 series XB2022/01 vacuum 1.3 L Cylinder vacuum Dry 1800 W Bagless:

Philips 2000 series XB2022/01. Maximum input power: 1800 W. Type: Cylinder vacuum, Cleaning type: Dry, Dust container type: Bagless, Dust capacity: 1.3 L. Vacuum air filtering: Philips Super Clean Air, Dirt separating method: Filtering, Noise level: 82 dB. Product color: Blue

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.