Philips logo

Philips Streamium WAC700/22 home audio system Black, White

Brand:
Product family:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
134685
Info modified on:
14 Mar 2024, 17:07:24
Short summary description Philips Streamium WAC700/22 home audio system Black, White:

Philips Streamium WAC700/22, Black, White, 1 deck(s), 80 W, FM, Digital, 87.5 - 108 MHz

Long summary description Philips Streamium WAC700/22 home audio system Black, White:

Philips Streamium WAC700/22. Product color: Black, White, Number of decks: 1 deck(s). Peak Music Power Output (PMPO): 80 W. Supported radio bands: FM, Tuner type: Digital, FM band range: 87.5 - 108 MHz. Display type: LCD. Audio formats supported: MP3, PCM, WMA, Disc types supported: CD, CD-R, CD-RW

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.