Philips logo

Philips TAM8905/10 home audio system Home audio micro system 100 W Black

Data-sheet quality:
created/standardized by Icecat
Product views:
207341
Info modified on:
10 May 2023, 13:04:44
Short summary description Philips TAM8905/10 home audio system Home audio micro system 100 W Black:

Philips TAM8905/10, Home audio micro system, Black, 1 discs, Tray, China, 100 W

Long summary description Philips TAM8905/10 home audio system Home audio micro system 100 W Black:

Philips TAM8905/10. Type: Home audio micro system, Product color: Black, Number of optical discs: 1 discs. RMS rated power: 100 W, Subwoofer driver diameter (imperial): 5.25". Supported radio bands: DAB, DAB+, FM, Internet radio services supported: Spotify. Display type: TFT. Headphone connectivity: 3.5 mm

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.