Philips logo

Philips TAM4205 Home audio micro system 60 W Black, Silver

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
118434
Info modified on:
10 May 2023, 13:04:44
Short summary description Philips TAM4205 Home audio micro system 60 W Black, Silver:

Philips TAM4205, Home audio micro system, Black, Silver, 60 W, 4.02" (10.2 cm), 0.787" (2 cm), FM

Long summary description Philips TAM4205 Home audio micro system 60 W Black, Silver:

Philips TAM4205. Type: Home audio micro system, Product color: Black, Silver. RMS rated power: 60 W, Woofer diameter: 4.02" (10.2 cm), Tweeter diameter: 0.787" (2 cm). Supported radio bands: FM, Tuner type: Analog. Display type: LED. Bluetooth range: 393.7" (10 m)

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.